Anatech Electronics, Inc. 2250 MHz Cavity Bandpass Filter AE2250B12191

Description
2250 MHz Cavity Bandpass Filter
Request a Quote
Description
2250 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Cavity Bandpass Filter - AE2250B12191 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Cavity Bandpass Filter
AE2250B12191
2250 MHz Cavity Bandpass Filter AE2250B12191
2250 MHz Cavity Bandpass Filter

2250 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2250B12191
Product Name 2250 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 3.50E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details