Anatech Electronics, Inc. 2246 MHz Cavity Bandpass Filter AE2246B12050

Description
2246 MHz Cavity Bandpass Filter
Request a Quote
Description
2246 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2246 MHz Cavity Bandpass Filter - AE2246B12050 - Anatech Electronics, Inc.
Garfield, NJ, United States
2246 MHz Cavity Bandpass Filter
AE2246B12050
2246 MHz Cavity Bandpass Filter AE2246B12050
2246 MHz Cavity Bandpass Filter

2246 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2246B12050
Product Name 2246 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2246 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details