Anatech Electronics, Inc. 2245 MHz Cavity Bandpass Filter AE2245B12324

Description
2245 MHz Cavity Bandpass Filter
Request a Quote
Description
2245 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2245 MHz Cavity Bandpass Filter - AE2245B12324 - Anatech Electronics, Inc.
Garfield, NJ, United States
2245 MHz Cavity Bandpass Filter
AE2245B12324
2245 MHz Cavity Bandpass Filter AE2245B12324
2245 MHz Cavity Bandpass Filter

2245 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2245B12324
Product Name 2245 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2245 MHz
Bandwidth 90000 kHz
Insertion Loss 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details