Anatech Electronics, Inc. 2245 MHz Cavity Bandpass Filter AE2245B12167

Description
2245 MHz Cavity Bandpass Filter
Request a Quote
Description
2245 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2245 MHz Cavity Bandpass Filter - AE2245B12167 - Anatech Electronics, Inc.
Garfield, NJ, United States
2245 MHz Cavity Bandpass Filter
AE2245B12167
2245 MHz Cavity Bandpass Filter AE2245B12167
2245 MHz Cavity Bandpass Filter

2245 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2245B12167
Product Name 2245 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2245 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details