Anatech Electronics, Inc. 2238 MHz Cavity Band Pass Filter AE2238B11829

Description
2238 MHz Cavity Band Pass Filter
Request a Quote
Description
2238 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2238 MHz Cavity Band Pass Filter - AE2238B11829 - Anatech Electronics, Inc.
Garfield, NJ, United States
2238 MHz Cavity Band Pass Filter
AE2238B11829
2238 MHz Cavity Band Pass Filter AE2238B11829
2238 MHz Cavity Band Pass Filter

2238 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2238B11829
Product Name 2238 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2238 MHz
Bandwidth 6000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details