Anatech Electronics, Inc. 2237 MHz Cavity Band Pass Filter AE2237B11404

Description
2237 MHz Cavity Band Pass Filter
Request a Quote
Description
2237 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2237 MHz Cavity Band Pass Filter - AE2237B11404 - Anatech Electronics, Inc.
Garfield, NJ, United States
2237 MHz Cavity Band Pass Filter
AE2237B11404
2237 MHz Cavity Band Pass Filter AE2237B11404
2237 MHz Cavity Band Pass Filter

2237 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2237B11404
Product Name 2237 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details