Anatech Electronics, Inc. 2230 MHz S-Band Cavity Bandpass Filter AE2230B11370

Description
2230 MHz S-Band Cavity Bandpass Filter
Request a Quote
Description
2230 MHz S-Band Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2230 MHz S-Band Cavity Bandpass Filter - AE2230B11370 - Anatech Electronics, Inc.
Garfield, NJ, United States
2230 MHz S-Band Cavity Bandpass Filter
AE2230B11370
2230 MHz S-Band Cavity Bandpass Filter AE2230B11370
2230 MHz S-Band Cavity Bandpass Filter

2230 MHz S-Band Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2230B11370
Product Name 2230 MHz S-Band Cavity Bandpass Filter
Filter Type Bandpass
Fc 2230 MHz
Bandwidth 12000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
5875 MHz Cavity Band Pass Filter - AB5875B775 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5875 MHz
Bandwidth 10000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details