Anatech Electronics, Inc. 222 MHz LC Band Pass Filter AE222B5496

Description
222 MHz LC Band Pass Filter
Request a Quote
Description
222 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
222 MHz LC Band Pass Filter - AE222B5496 - Anatech Electronics, Inc.
Garfield, NJ, United States
222 MHz LC Band Pass Filter
AE222B5496
222 MHz LC Band Pass Filter AE222B5496
222 MHz LC Band Pass Filter

222 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE222B5496
Product Name 222 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 222 MHz
Bandwidth 22000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details