Anatech Electronics, Inc. 2227 MHz Cavity Bandpass Filter AE2227B12127

Description
2227 MHz Cavity Bandpass Filter
Request a Quote
Description
2227 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2227 MHz Cavity Bandpass Filter - AE2227B12127 - Anatech Electronics, Inc.
Garfield, NJ, United States
2227 MHz Cavity Bandpass Filter
AE2227B12127
2227 MHz Cavity Bandpass Filter AE2227B12127
2227 MHz Cavity Bandpass Filter

2227 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2227B12127
Product Name 2227 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2227 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details