Anatech Electronics, Inc. 2220 MHz Cavity Bandpass Filter AE2220B11588

Description
2220 MHz Cavity Bandpass Filter
Request a Quote
Description
2220 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2220 MHz Cavity Bandpass Filter - AE2220B11588 - Anatech Electronics, Inc.
Garfield, NJ, United States
2220 MHz Cavity Bandpass Filter
AE2220B11588
2220 MHz Cavity Bandpass Filter AE2220B11588
2220 MHz Cavity Bandpass Filter

2220 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2220B11588
Product Name 2220 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2220 MHz
Bandwidth 22000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
5777 MHz Cavity Band Pass Filter - AB5777B660 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5778 MHz
Bandwidth 20000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details