Anatech Electronics, Inc. 220 MHz LC Band Pass Filter AE220B5497

Description
220 MHz LC Band Pass Filter
Request a Quote
Description
220 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
220 MHz LC Band Pass Filter - AE220B5497 - Anatech Electronics, Inc.
Garfield, NJ, United States
220 MHz LC Band Pass Filter
AE220B5497
220 MHz LC Band Pass Filter AE220B5497
220 MHz LC Band Pass Filter

220 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE220B5497
Product Name 220 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 220 MHz
Bandwidth 46000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details