Anatech Electronics, Inc. 220 MHz LC Bandpass Filter AE220B5277

Description
220 MHz LC Bandpass Filter
Request a Quote
Description
220 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
220 MHz LC Bandpass Filter - AE220B5277 - Anatech Electronics, Inc.
Garfield, NJ, United States
220 MHz LC Bandpass Filter
AE220B5277
220 MHz LC Bandpass Filter AE220B5277
220 MHz LC Bandpass Filter

220 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE220B5277
Product Name 220 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 220 MHz
Bandwidth 46000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details