Anatech Electronics, Inc. 220 MHz LC Band Pass Filter AE220B11279

Description
220 MHz LC Band Pass Filter
Request a Quote
Description
220 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
220 MHz LC Band Pass Filter - AE220B11279 - Anatech Electronics, Inc.
Garfield, NJ, United States
220 MHz LC Band Pass Filter
AE220B11279
220 MHz LC Band Pass Filter AE220B11279
220 MHz LC Band Pass Filter

220 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE220B11279
Product Name 220 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 220 MHz
Bandwidth 11000 kHz
Insertion Loss 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details