Anatech Electronics, Inc. 22.63 MHz LC Band Pass Filter AE22.63B5449

Description
22.63 MHz LC Band Pass Filter
Request a Quote
Description
22.63 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22.63 MHz LC Band Pass Filter - AE22.63B5449 - Anatech Electronics, Inc.
Garfield, NJ, United States
22.63 MHz LC Band Pass Filter
AE22.63B5449
22.63 MHz LC Band Pass Filter AE22.63B5449
22.63 MHz LC Band Pass Filter

22.63 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE22.63B5449
Product Name 22.63 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 22.63 MHz
Bandwidth 7000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details