Anatech Electronics, Inc. 218.5 MHz LC Band Pass Filter AE218B9419

Description
218.5 MHz LC Band Pass Filter
Request a Quote
Description
218.5 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
218.5 MHz LC Band Pass Filter - AE218B9419 - Anatech Electronics, Inc.
Garfield, NJ, United States
218.5 MHz LC Band Pass Filter
AE218B9419
218.5 MHz LC Band Pass Filter AE218B9419
218.5 MHz LC Band Pass Filter

218.5 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE218B9419
Product Name 218.5 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 218 MHz
Bandwidth 10000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1937B1222 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 435000 kHz
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details