Anatech Electronics, Inc. 2185 MHz Cavity Bandpass Filter AE2185B12192

Description
2185 MHz Cavity Bandpass Filter
Request a Quote
Description
2185 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2185 MHz Cavity Bandpass Filter - AE2185B12192 - Anatech Electronics, Inc.
Garfield, NJ, United States
2185 MHz Cavity Bandpass Filter
AE2185B12192
2185 MHz Cavity Bandpass Filter AE2185B12192
2185 MHz Cavity Bandpass Filter

2185 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2185B12192
Product Name 2185 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2185 MHz
Bandwidth 71000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details