Anatech Electronics, Inc.
2185 MHz Bandpass Filter
AE2185B11399
Description
2185 MHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2185 MHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE2185B11399 |
|
Product Name
|
2185 MHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4925 MHz
Bandwidth
80000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4500 MHz
Bandwidth
1.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2472 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5344 MHz
Bandwidth
480000 kHz
View Details