Anatech Electronics, Inc. 217.775 MHz Band Pass Filter AE217B5791

Description
217.775 MHz Band Pass Filter
Request a Quote
Description
217.775 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
217.775 MHz Band Pass Filter - AE217B5791 - Anatech Electronics, Inc.
Garfield, NJ, United States
217.775 MHz Band Pass Filter
AE217B5791
217.775 MHz Band Pass Filter AE217B5791
217.775 MHz Band Pass Filter

217.775 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE217B5791
Product Name 217.775 MHz Band Pass Filter
Filter Type Bandpass
Fc 218 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details