Anatech Electronics, Inc. 2112 MHz Cavity Bandpass Filter AE2112B11617

Description
2112 MHz Cavity Bandpass Filter
Request a Quote
Description
2112 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2112 MHz Cavity Bandpass Filter - AE2112B11617 - Anatech Electronics, Inc.
Garfield, NJ, United States
2112 MHz Cavity Bandpass Filter
AE2112B11617
2112 MHz Cavity Bandpass Filter AE2112B11617
2112 MHz Cavity Bandpass Filter

2112 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2112B11617
Product Name 2112 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2112 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
5830 MHz Cavity Band Pass Filter - AB5830B1029 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5830 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details