Anatech Electronics, Inc. 210 MHz LC Band Pass Filter AE210B11269

Description
210 MHz LC Band Pass Filter
Request a Quote
Description
210 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
210 MHz LC Band Pass Filter - AE210B11269 - Anatech Electronics, Inc.
Garfield, NJ, United States
210 MHz LC Band Pass Filter
AE210B11269
210 MHz LC Band Pass Filter AE210B11269
210 MHz LC Band Pass Filter

210 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE210B11269
Product Name 210 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 210 MHz
Bandwidth 15000 kHz
Insertion Loss 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details