Anatech Electronics, Inc. 21.28 MHz LC Band Pass Filter AE21.28B5689

Description
21.28 MHz LC Band Pass Filter
Request a Quote
Description
21.28 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
21.28 MHz LC Band Pass Filter - AE21.28B5689 - Anatech Electronics, Inc.
Garfield, NJ, United States
21.28 MHz LC Band Pass Filter
AE21.28B5689
21.28 MHz LC Band Pass Filter AE21.28B5689
21.28 MHz LC Band Pass Filter

21.28 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE21.28B5689
Product Name 21.28 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 21.28 MHz
Bandwidth 800 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details