Anatech Electronics, Inc. 20 kHz LC Band Pass Filter AE20KB11598

Description
20 kHz LC Band Pass Filter
Request a Quote
Description
20 kHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20 kHz LC Band Pass Filter - AE20KB11598 - Anatech Electronics, Inc.
Garfield, NJ, United States
20 kHz LC Band Pass Filter
AE20KB11598
20 kHz LC Band Pass Filter AE20KB11598
20 kHz LC Band Pass Filter

20 kHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE20KB11598
Product Name 20 kHz LC Band Pass Filter
Filter Type Bandpass
Fc 0.0200 MHz
Bandwidth 6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5700 MHz Cavity Band Pass Filter - AB5700B768 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 10000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details