Anatech Electronics, Inc. 2075 MHz Cavity Bandpass Filter AE2075B11723

Description
2075 MHz Cavity Bandpass Filter
Request a Quote
Description
2075 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2075 MHz Cavity Bandpass Filter - AE2075B11723 - Anatech Electronics, Inc.
Garfield, NJ, United States
2075 MHz Cavity Bandpass Filter
AE2075B11723
2075 MHz Cavity Bandpass Filter AE2075B11723
2075 MHz Cavity Bandpass Filter

2075 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2075B11723
Product Name 2075 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2075 MHz
Bandwidth 150000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details