Anatech Electronics, Inc. 2025 - 2100 MHz Cavity Bandpass Filter AE2062B12319

Description
2025 - 2100 MHz avity Bandpass Filter
Request a Quote
Description
2025 - 2100 MHz avity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2025 - 2100 MHz Cavity Bandpass Filter - AE2062B12319 - Anatech Electronics, Inc.
Garfield, NJ, United States
2025 - 2100 MHz Cavity Bandpass Filter
AE2062B12319
2025 - 2100 MHz Cavity Bandpass Filter AE2062B12319
2025 - 2100 MHz avity Bandpass Filter

2025 - 2100 MHz avity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2062B12319
Product Name 2025 - 2100 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 75000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details