Anatech Electronics, Inc. 2058 MHz Cavity Bandpass Filter AE2058B12158

Description
2058 MHz Cavity Bandpass Filter
Request a Quote
Description
2058 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2058 MHz Cavity Bandpass Filter - AE2058B12158 - Anatech Electronics, Inc.
Garfield, NJ, United States
2058 MHz Cavity Bandpass Filter
AE2058B12158
2058 MHz Cavity Bandpass Filter AE2058B12158
2058 MHz Cavity Bandpass Filter

2058 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2058B12158
Product Name 2058 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 2058 MHz
Bandwidth 96000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details