Anatech Electronics, Inc.
20.5 GHz Bandpass Filter
AE20500B11422
Description
20.5 GHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
20.5 GHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE20500B11422 |
|
Product Name
|
20.5 GHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
20500 MHz
|
|
Bandwidth
|
1.00E6 kHz
|
|
Insertion Loss
|
1.6 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2110 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2500 MHz
Bandwidth
5000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1940 MHz
Bandwidth
410000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1795 MHz
Insertion Loss
1.5 dB
View Details