Anatech Electronics, Inc. 2040 MHz Bandpass Filter AE2040B11397

Description
2040 MHz Bandpass Filter
Request a Quote
Description
2040 MHz Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2040 MHz Bandpass Filter - AE2040B11397 - Anatech Electronics, Inc.
Garfield, NJ, United States
2040 MHz Bandpass Filter
AE2040B11397
2040 MHz Bandpass Filter AE2040B11397
2040 MHz Bandpass Filter

2040 MHz Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2040B11397
Product Name 2040 MHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

5757 MHz Cavity Band Pass Filter - AB5757B658 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5757 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details