Anatech Electronics, Inc. 2031.5 MHz Cavity Band Pass Filter AE2031B1387

Description
2031.5 MHz Cavity Band Pass Filter
Request a Quote
Description
2031.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2031.5 MHz Cavity Band Pass Filter - AE2031B1387 - Anatech Electronics, Inc.
Garfield, NJ, United States
2031.5 MHz Cavity Band Pass Filter
AE2031B1387
2031.5 MHz Cavity Band Pass Filter AE2031B1387
2031.5 MHz Cavity Band Pass Filter

2031.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2031B1387
Product Name 2031.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details