Anatech Electronics, Inc. 20250 MHz Cavity Bandpass Filter AE20250B11483

Description
20250 MHz Cavity Bandpass Filter
Request a Quote
Description
20250 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20250 MHz Cavity Bandpass Filter - AE20250B11483 - Anatech Electronics, Inc.
Garfield, NJ, United States
20250 MHz Cavity Bandpass Filter
AE20250B11483
20250 MHz Cavity Bandpass Filter AE20250B11483
20250 MHz Cavity Bandpass Filter

20250 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE20250B11483
Product Name 20250 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 20250 MHz
Bandwidth 500000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5875 MHz Cavity Band Pass Filter - AB5875B775 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5875 MHz
Bandwidth 10000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
1161.45-1191.45 MHz Cavity Band Pass Filter - AB1176B1219 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 30000 kHz
View Details