Anatech Electronics, Inc.
2015 MHz Bandpass Filter
AE2015B11396
Description
2015 MHz Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
2015 MHz Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE2015B11396 |
|
Product Name
|
2015 MHz Bandpass Filter |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5500 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1999 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4810 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4925 MHz
Bandwidth
150000 kHz
View Details