Anatech Electronics, Inc. 2.83 MHz LC Band Pass Filter AE2.83B5443

Description
2.83 MHz LC Band Pass Filter
Request a Quote
Description
2.83 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.83 MHz LC Band Pass Filter - AE2.83B5443 - Anatech Electronics, Inc.
Garfield, NJ, United States
2.83 MHz LC Band Pass Filter
AE2.83B5443
2.83 MHz LC Band Pass Filter AE2.83B5443
2.83 MHz LC Band Pass Filter

2.83 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2.83B5443
Product Name 2.83 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 2.83 MHz
Bandwidth 1000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5785 MHz Cavity Band Pass Filter - AB5785B745 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 20000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B776 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 10000 kHz
View Details
5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
View Details