Anatech Electronics, Inc.
1 MHz LC Bandpass Filter
AE1B9592
Description
1 MHz LC Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1 MHz LC Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE1B9592 |
|
Product Name
|
1 MHz LC Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
1 MHz
|
|
Bandwidth
|
400 kHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2016 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2016 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3460 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
14600 MHz
Bandwidth
1.40E6 kHz
View Details