Anatech Electronics, Inc.
1 MHz LC Bandpass Filter
AE1B4601
Description
1 MHz LC Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1 MHz LC Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE1B4601 |
|
Product Name
|
1 MHz LC Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
1 MHz
|
|
Bandwidth
|
350 kHz
|
|
Insertion Loss
|
4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2467 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2084 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2470 MHz
Bandwidth
22000 kHz
View Details