Anatech Electronics, Inc.
1.5 MHz Band Pass Filter
AE1B4519
Description
1.5 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1.5 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE1B4519 |
|
Product Name
|
1.5 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
1.5 MHz
|
|
Insertion Loss
|
2.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2120 MHz
Bandwidth
51000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2405 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2312 MHz
Bandwidth
19200 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5320 MHz
Bandwidth
60000 kHz
View Details