Anatech Electronics, Inc. 1975 MHz Cavity Band Pass Filter AE1975B11725

Description
1975 MHz Cavity Band Pass Filter
Request a Quote
Description
1975 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1975 MHz Cavity Band Pass Filter - AE1975B11725 - Anatech Electronics, Inc.
Garfield, NJ, United States
1975 MHz Cavity Band Pass Filter
AE1975B11725
1975 MHz Cavity Band Pass Filter AE1975B11725
1975 MHz Cavity Band Pass Filter

1975 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1975B11725
Product Name 1975 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1975 MHz
Bandwidth 750000 kHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details