Anatech Electronics, Inc. 1962.5 MHz Ceramic Band Pass Filter AE1962CB1780

Description
1962.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1962.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1962.5 MHz Ceramic Band Pass Filter - AE1962CB1780 - Anatech Electronics, Inc.
Garfield, NJ, United States
1962.5 MHz Ceramic Band Pass Filter
AE1962CB1780
1962.5 MHz Ceramic Band Pass Filter AE1962CB1780
1962.5 MHz Ceramic Band Pass Filter

1962.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1962CB1780
Product Name 1962.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1962 MHz
Bandwidth 65000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details