Anatech Electronics, Inc. 1955 MHz Cavity Band Pass Filter AE1955B10877

Description
1955 MHz Cavity Band Pass Filter
Request a Quote
Description
1955 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1955 MHz Cavity Band Pass Filter - AE1955B10877 - Anatech Electronics, Inc.
Garfield, NJ, United States
1955 MHz Cavity Band Pass Filter
AE1955B10877
1955 MHz Cavity Band Pass Filter AE1955B10877
1955 MHz Cavity Band Pass Filter

1955 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1955B10877
Product Name 1955 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1955 MHz
Bandwidth 490000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details