Anatech Electronics, Inc. 1950 MHz Cavity Band Pass Filter AE1950B11529

Description
1950 MHz Cavity Band Pass filter
Request a Quote
Description
1950 MHz Cavity Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz Cavity Band Pass Filter - AE1950B11529 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz Cavity Band Pass Filter
AE1950B11529
1950 MHz Cavity Band Pass Filter AE1950B11529
1950 MHz Cavity Band Pass filter

1950 MHz Cavity Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1950B11529
Product Name 1950 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1950 MHz
Bandwidth 60000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details