Anatech Electronics, Inc. 193 MHz LC Band Pass Filter AE193B1287

Description
193 MHz LC Band Pass Filter
Request a Quote
Description
193 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
193 MHz LC Band Pass Filter - AE193B1287 - Anatech Electronics, Inc.
Garfield, NJ, United States
193 MHz LC Band Pass Filter
AE193B1287
193 MHz LC Band Pass Filter AE193B1287
193 MHz LC Band Pass Filter

193 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE193B1287
Product Name 193 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 193 MHz
Bandwidth 48000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details