Anatech Electronics, Inc. 190 MHz LC Band Pass Filter AE190B11172

Description
190 MHz LC Band Pass Filter
Request a Quote
Description
190 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
190 MHz LC Band Pass Filter - AE190B11172 - Anatech Electronics, Inc.
Garfield, NJ, United States
190 MHz LC Band Pass Filter
AE190B11172
190 MHz LC Band Pass Filter AE190B11172
190 MHz LC Band Pass Filter

190 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE190B11172
Product Name 190 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 190 MHz
Bandwidth 60000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details