Anatech Electronics, Inc. 1825.5 MHz Cavity Band Pass Filter AE1825B11638

Description
1825.5 MHz Cavity Band Pass Filter
Request a Quote
Description
1825.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1825.5 MHz Cavity Band Pass Filter - AE1825B11638 - Anatech Electronics, Inc.
Garfield, NJ, United States
1825.5 MHz Cavity Band Pass Filter
AE1825B11638
1825.5 MHz Cavity Band Pass Filter AE1825B11638
1825.5 MHz Cavity Band Pass Filter

1825.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1825B11638
Product Name 1825.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1826 MHz
Bandwidth 350500 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details