Anatech Electronics, Inc. 180 MHz LC Band Pass Filter AE180B11255

Description
180 MHz LC Band Pass Filter
Request a Quote
Description
180 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
180 MHz LC Band Pass Filter - AE180B11255 - Anatech Electronics, Inc.
Garfield, NJ, United States
180 MHz LC Band Pass Filter
AE180B11255
180 MHz LC Band Pass Filter AE180B11255
180 MHz LC Band Pass Filter

180 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE180B11255
Product Name 180 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 180 MHz
Bandwidth 9000 kHz
Insertion Loss 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details