Anatech Electronics, Inc. 1795 MHz Cavity Band Pass Filter AE1795B10088

Description
1795 MHz Cavity Band Pass Filter
Request a Quote
Description
1795 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1795 MHz Cavity Band Pass Filter - AE1795B10088 - Anatech Electronics, Inc.
Garfield, NJ, United States
1795 MHz Cavity Band Pass Filter
AE1795B10088
1795 MHz Cavity Band Pass Filter AE1795B10088
1795 MHz Cavity Band Pass Filter

1795 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1795B10088
Product Name 1795 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1795 MHz
Bandwidth 130000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details