Anatech Electronics, Inc. 1780 MHz Cavity Band Pass Filter AE1780B11642

Description
1780 MHz Cavity Band Pass Filter
Request a Quote
Description
1780 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1780 MHz Cavity Band Pass Filter - AE1780B11642 - Anatech Electronics, Inc.
Garfield, NJ, United States
1780 MHz Cavity Band Pass Filter
AE1780B11642
1780 MHz Cavity Band Pass Filter AE1780B11642
1780 MHz Cavity Band Pass Filter

1780 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1780B11642
Product Name 1780 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 140000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details