Anatech Electronics, Inc. 1747.5 MHz Cavity Bandpass Filter AE1747B11459

Description
1747.5 MHz Cavity Bandpass Filter
Request a Quote
Description
1747.5 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747.5 MHz Cavity Bandpass Filter - AE1747B11459 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747.5 MHz Cavity Bandpass Filter
AE1747B11459
1747.5 MHz Cavity Bandpass Filter AE1747B11459
1747.5 MHz Cavity Bandpass Filter

1747.5 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1747B11459
Product Name 1747.5 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1748 MHz
Bandwidth 75000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details