Anatech Electronics, Inc. 1742.5 MHz Cavity Band Pass Filter AE1742B11703

Description
1742.5 MHz Cavity Band Pass Filter
Request a Quote
Description
1742.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1742.5 MHz Cavity Band Pass Filter - AE1742B11703 - Anatech Electronics, Inc.
Garfield, NJ, United States
1742.5 MHz Cavity Band Pass Filter
AE1742B11703
1742.5 MHz Cavity Band Pass Filter AE1742B11703
1742.5 MHz Cavity Band Pass Filter

1742.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1742B11703
Product Name 1742.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1742 MHz
Bandwidth 5000 kHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details