Anatech Electronics, Inc. 1725 MHz LC Band Pass Filter AE1725LB11928

Description
1725 MHz LC Band Pass Filter
Request a Quote
Description
1725 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1725 MHz LC Band Pass Filter - AE1725LB11928 - Anatech Electronics, Inc.
Garfield, NJ, United States
1725 MHz LC Band Pass Filter
AE1725LB11928
1725 MHz LC Band Pass Filter AE1725LB11928
1725 MHz LC Band Pass Filter

1725 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1725LB11928
Product Name 1725 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 1725 MHz
Bandwidth 1.00E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1500 MHz Cavity Band Pass Filter - AB1500B1072 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 1.00E6 kHz
View Details
1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details
2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details