Anatech Electronics, Inc. 170 MHz Cavity Bandpass Filter AE170B10733

Description
170 MHz Cavity Bandpass Filter
Request a Quote
Description
170 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
170 MHz Cavity Bandpass Filter - AE170B10733 - Anatech Electronics, Inc.
Garfield, NJ, United States
170 MHz Cavity Bandpass Filter
AE170B10733
170 MHz Cavity Bandpass Filter AE170B10733
170 MHz Cavity Bandpass Filter

170 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE170B10733
Product Name 170 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details