Anatech Electronics, Inc. 1700 MHz LC Bandpass Filter AE1700B6369

Description
1700 MHz LC Bandpass Filter
Request a Quote
Description
1700 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1700 MHz LC Bandpass Filter - AE1700B6369 - Anatech Electronics, Inc.
Garfield, NJ, United States
1700 MHz LC Bandpass Filter
AE1700B6369
1700 MHz LC Bandpass Filter AE1700B6369
1700 MHz LC Bandpass Filter

1700 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1700B6369
Product Name 1700 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 1700 MHz
Bandwidth 100000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details