Anatech Electronics, Inc. 1687 MHz Cavity Bandpass Filter AE1687B12177

Description
1687 MHz Cavity Bandpass Filter
Request a Quote
Description
1687 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1687 MHz Cavity Bandpass Filter - AE1687B12177 - Anatech Electronics, Inc.
Garfield, NJ, United States
1687 MHz Cavity Bandpass Filter
AE1687B12177
1687 MHz Cavity Bandpass Filter AE1687B12177
1687 MHz Cavity Bandpass Filter

1687 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1687B12177
Product Name 1687 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1687 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
WiFi Band Pass Filter - AB2436B478 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 73000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details